Status: | Active |
---|---|
Series: | FDLL4148 |
RoHS: | Compliant |
Prices starting from US$0.0079
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0098
|
202,500
in stock
|
Buy Now | |
Avnet America
from US$0.0079
|
65,000
in stock
|
Buy Now | |
element14
from US$0.0301
|
18,715
in stock
|
Buy Now | |
Newark Electronics
from US$0.0080
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.0319
|
6,389
in stock
|
Buy Now | |
RS
from US$0.07
|
5,275
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0109
|
3,434
in stock
|
Buy Now | |
Farnell
from US$0.0099
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
170,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
32,500
in stock
|
Buy Now | |
RS Americas
from US$0.0150
|
-
|
Buy Now | |
Avnet Asia
from US$0.0085
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | FDLL4148 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 0.025 |
IF Max (A) | 0.3 |
trr Max (ns) | 4 |
CD Max (pF) | 4 |
Package Type | MiniMELF / SOD-80 |
FDLL4148 Series 500 mW 100 V Max Reverse Voltage 0.2 A Small Signal Diode -LL-34 | Future Electronics |
Diode Small Signal Switching 100V 0.3A 2-Pin LL-34 T/R | Avnet America |
DIODE, HIGH SPEED, 1A, 100V, LL-34 | element14 |
Diode, Full Reel | Newark Electronics |
onsemi Small Signal Diode 300mA 100V SOD-80 | Distrelec |
Diode Ultra Fast 100V 0.3A 2-Pin LL-34 | RS |
Diode: switching | Transfer Multisort Elektronik |
DIODE, 1A, 100V, LL-34, REEL | Farnell |
Diode, small signal, ultra fast, 100V, 0.3A, 2-PIN, LL-34, 500mW max | ON Semiconductor FDLL4148 | RS Americas |
Where can I find additional details, specifications and documents for a FDLL4148?
Additional datasheets, footprints and schematics for FDLL4148 are listed on our Part Details page. You can also find images and similar parts to FDLL4148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDLL4148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDLL4148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDLL4148 fall under?
The FDLL4148 is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to FDLL4148 when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDLL4148 you can contact the distributor directly for product support, shipping queries etc.
Is the FDLL4148 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDLL4148 have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Newark Electronics and Distrelec have stock available or on a lead time for FDLL4148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDLL4148 often in real-time on the comparison pages.
What if I can't find stock of FDLL4148?
You can fill out our help required form which you can use to request a quote for FDLL4148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.