Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.80
|
340
in stock
|
Buy Now | |
Newark Electronics
from US$13.08
|
359
in stock
|
Buy Now | |
element14
from US$14.46
|
359
in stock
|
Buy Now | |
Farnell
from US$13.43
|
359
in stock
|
Buy Now | |
Micros
from US$14.97
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$17.10
|
4
in stock
|
Buy Now | |
Future Electronics
from US$12.47
|
-
|
Buy Now | |
Avnet America
from US$10.65
|
-
|
Buy Now | |
Avnet Asia
from US$11.15
|
-
|
Buy Now | |
Schukat Electronic
from US$9.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on) = 43mΩ ( Typ.)@ VGS = 10V, ID = 50A |
Low gate charge ( Typ. 238nC) |
Low Crss ( Typ. 64pF) |
100% avalanche tested |
Improved dv/dt capability |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDL100N50F |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 500 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 100 |
PD Max (W) | 2500 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 55 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 238 |
Ciss Typ (pF) | 12000 |
Package Type | TO-264-3 |
Mosfet, N-Ch, 500V, 100A, To-264Aa-3 | Newark Electronics |
MOSFET, N-CH, 500V, 100A, TO-264AA-3 | element14 |
MOSFET N-Ch 500V 100A UniFET TO264AA | RS |
Transistor N-Channel MOSFET | Micros |
FDL100N50F Series 500 V 100 A 55 mOhm N-Channel UniFet FRFET Mosfet - TO-264 | Future Electronics |
Trans MOSFET N-CH 500V 100A 3-Pin(3+Tab) TO-264AA | Avnet America |
N-Ch 500V 100A 2500W 0,055R TO264AA | Schukat Electronic |
Where can I find additional details, specifications and documents for a FDL100N50F?
Additional datasheets, footprints and schematics for FDL100N50F are listed on our Part Details page. You can also find images and similar parts to FDL100N50F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDL100N50F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDL100N50F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDL100N50F fall under?
The FDL100N50F is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDL100N50F when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDL100N50F you can contact the distributor directly for product support, shipping queries etc.
Is the FDL100N50F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDL100N50F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Micros have stock available or on a lead time for FDL100N50F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDL100N50F often in real-time on the comparison pages.
What if I can't find stock of FDL100N50F?
You can fill out our help required form which you can use to request a quote for FDL100N50F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.