Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.18
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.13
|
-
|
Buy Now | |
Future Electronics
from US$5.06
|
-
|
Buy Now | |
Avnet America
from US$5.16
|
-
|
Buy Now | |
element14
from US$6.13
|
-
|
Buy Now | |
Avnet Asia
from US$4.25
|
-
|
Buy Now | |
Schukat Electronic
from US$4.17
|
-
|
Buy Now | |
Farnell
from US$6.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low gate charge Qg results in simple drive requirement ( Typ. 90nC) |
Improved Gate, avalanche and high reapplied dv/dt ruggedness |
Reduced RDS(on) ( 110mΩ ( Typ.)@ VGS = 10V, ID = 22A) |
Reduced Miller capacitance and low Input capacitance ( Typ. Crss = 40pF) |
Improved switching speed with low EMI |
175oC rated junction temperature |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDH44N50 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 500 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 4 |
ID Max (A) | 44 |
PD Max (W) | 750 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 120 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 90 |
Ciss Typ (pF) | 5335 |
Package Type | TO-247-3 |
MOSFET, Fairchild, FDH44N50 | RS |
N Channel Mosfet, 500V, 44A, To-247 | Newark Electronics |
N-Channel 500 V 0.12 Ohm SMPS Power Mosfet TO-247 | Future Electronics |
Trans MOSFET N-CH 500V 44A 3-Pin(3+Tab) TO-247 Rail | Avnet America |
MOSFET, N, TO-247 | element14 |
N-Ch 500V 44A 750W 0,12R TO247 | Schukat Electronic |
Where can I find additional details, specifications and documents for a FDH44N50?
Additional datasheets, footprints and schematics for FDH44N50 are listed on our Part Details page. You can also find images and similar parts to FDH44N50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDH44N50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDH44N50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDH44N50 fall under?
The FDH44N50 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDH44N50 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDH44N50 you can contact the distributor directly for product support, shipping queries etc.
Is the FDH44N50 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDH44N50 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FDH44N50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDH44N50 often in real-time on the comparison pages.
What if I can't find stock of FDH44N50?
You can fill out our help required form which you can use to request a quote for FDH44N50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.