Status: | Active |
---|---|
Series: | FDH400 |
RoHS: | Compliant |
This product is general usage and suitable for many different applications. |
Description | FDH400 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 200 |
VF Max (V) | 1 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.5 |
trr Max (ns) | 50 |
CD Max (pF) | 2 |
Package Type | Axial Lead |
Diode, Small Signal, 0.2A, Do-204Ah | Newark Electronics |
FDH400 Series 150 V 500 mA Through Hole High Voltage General Purpose Diode-DO-35 | Future Electronics |
Diode Small Signal Switching 175V 0.5A 2-Pin DO-35 Bulk | Avnet America |
SIGNAL DIODE | element14 |
Where can I find additional details, specifications and documents for a FDH400?
Additional datasheets, footprints and schematics for FDH400 are listed on our Part Details page. You can also find images and similar parts to FDH400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDH400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDH400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDH400 fall under?
The FDH400 is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to FDH400 when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDH400 you can contact the distributor directly for product support, shipping queries etc.
Is the FDH400 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDH400 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FDH400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDH400 often in real-time on the comparison pages.
What if I can't find stock of FDH400?
You can fill out our help required form which you can use to request a quote for FDH400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.