Status: | Active |
---|---|
Series: | FDH333 |
RoHS: | Compliant |
Prices starting from US$0.0256
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0256
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0390
|
6,243
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
4,149
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0296
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | FDH333 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 150 |
VF Max (V) | 1.15 |
IR Max (µA) | 0.003 |
IF Max (A) | 0.5 |
trr Max (ns) | - |
CD Max (pF) | 6 |
Package Type | Axial Lead |
Low Leakage Diode 150V 200Ma Do-35 | Newark Electronics |
Diode: switching | Transfer Multisort Elektronik |
Diode Small Signal Switching 150V 0.2A 2-Pin DO-35 T/R | Avnet Silica |
FDH333 Series 1 V 200 mA 125 V Max Reverse Voltage Small Signal Diode - DO-35 | Future Electronics |
DIODE, LOW LEAKAGE, DO-35 | element14 |
Where can I find additional details, specifications and documents for a FDH333?
Additional datasheets, footprints and schematics for FDH333 are listed on our Part Details page. You can also find images and similar parts to FDH333 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDH333 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDH333 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDH333 fall under?
The FDH333 is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to FDH333 when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDH333 you can contact the distributor directly for product support, shipping queries etc.
Is the FDH333 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDH333 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, Avnet Silica, Future Electronics and element14 have stock available or on a lead time for FDH333.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDH333 often in real-time on the comparison pages.
What if I can't find stock of FDH333?
You can fill out our help required form which you can use to request a quote for FDH333 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.