Status: | Active |
---|---|
Series: | FDH300A |
RoHS: | Compliant |
Prices starting from US$0.0170
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0398
|
3,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.0310
|
517
in stock
|
Buy Now | |
element14
from US$0.0426
|
517
in stock
|
Buy Now | |
Farnell
from US$0.0385
|
517
in stock
|
Buy Now | |
Chip One Stop
from US$0.0170
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.0252
|
-
|
Buy Now | |
Avnet America
from US$0.0236
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | FDH300A |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 150 |
VF Max (V) | 1 |
IR Max (µA) | 0.001 |
IF Max (A) | 0.5 |
trr Max (ns) | - |
CD Max (pF) | 6 |
Package Type | Axial Lead |
High Conductance Low Leakage Diode DO-35 | RS |
Recti Diode 150V 0.2A Do-35 | Newark Electronics |
RECTI DIODE 150V 0.2A DO-35 | element14 |
FDH300A Series 1 V 200 mA 125 V Max Reverse Voltage Small Signal Diode - DO-35 | Future Electronics |
Diode 150V 0.2A 2-Pin DO-35 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDH300A?
Additional datasheets, footprints and schematics for FDH300A are listed on our Part Details page. You can also find images and similar parts to FDH300A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDH300A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDH300A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDH300A fall under?
The FDH300A is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to FDH300A when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDH300A you can contact the distributor directly for product support, shipping queries etc.
Is the FDH300A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDH300A have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for FDH300A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDH300A often in real-time on the comparison pages.
What if I can't find stock of FDH300A?
You can fill out our help required form which you can use to request a quote for FDH300A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.