Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Q1: N-Channel Max rDS(on) = 0.4Ω at VGS = 4.5V, ID = 0.75A Max rDS(on) = 0.5Ω at VGS = 2.7V, ID = 0.67A |
Q2: P-Channel Max rDS(on) = 1.1Ω at VGS = -4.5V, ID = -0.41A Max rDS(on) = 1.5Ω at VGS = -2.7V, ID = -0.25A |
Very low level gate drive requirements allowing directoperation in 3V circuits(VGS(th) <1.5V) |
Very small package outline SC70-6 |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDG8842CZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | Complementary |
Configuration | Dual |
V(BR)DSS Min (V) | ±25 |
VGS Max (V) | -8 |
VGS(th) Max (V) | ±1.5 |
ID Max (A) | N:0.75, P: -0.41 |
PD Max (W) | 0.36 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | N:500, P:1500 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | N: 400, P: 1100 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - 1.2 |
Qg Typ @ VGS = 10 V (nC) | 1.2 |
Ciss Typ (pF) | 70 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Dual Mosfet, N And P Channel, 750 Ma, 30 V, 0.25 Ohm, 4.5 V, 1 V Rohs Compliant: Yes |Onsemi FDG8842CZ | Newark Electronics |
MOSFET, DUAL, NP, SMD, SC70-6 | element14 |
Where can I find additional details, specifications and documents for a FDG8842CZ?
Additional datasheets, footprints and schematics for FDG8842CZ are listed on our Part Details page. You can also find images and similar parts to FDG8842CZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDG8842CZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDG8842CZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDG8842CZ fall under?
The FDG8842CZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDG8842CZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDG8842CZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDG8842CZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDG8842CZ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FDG8842CZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDG8842CZ often in real-time on the comparison pages.
What if I can't find stock of FDG8842CZ?
You can fill out our help required form which you can use to request a quote for FDG8842CZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.