Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 8V |
Current Limit | 1.5A |
On State Resistance | 0.125ohm |
Distribution Switch Case Style | SC-70 |
No. of Pins | 6Pins |
Thermal Protection | No |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
PWR LOAD SWITCH, HIGH SIDE, 8V, SC-70-6 | Farnell |
Where can I find additional details, specifications and documents for a FDG6342L?
Additional datasheets, footprints and schematics for FDG6342L are listed on our Part Details page. You can also find images and similar parts to FDG6342L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDG6342L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDG6342L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDG6342L fall under?
The FDG6342L is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to FDG6342L when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDG6342L you can contact the distributor directly for product support, shipping queries etc.
Is the FDG6342L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDG6342L have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FDG6342L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDG6342L often in real-time on the comparison pages.
What if I can't find stock of FDG6342L?
You can fill out our help required form which you can use to request a quote for FDG6342L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.