Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
16,490
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
16,490
in stock
|
Buy Now | |
element14
from US$0.27
|
16,490
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
2,478
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
0.7A, 20V RDS(ON) = 300mΩ @ VGS = 4.5V RDS(ON) = 400mΩ @ VGS = 2.5V |
Low gate charge (1.1nC typical) |
High performance trench technology for extremely low RDS(ON) |
Compact industry standard SC70-6 surface mount package |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDG6335N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 12 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 0.7 |
PD Max (W) | 0.3 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=400 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=300 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 1.03 |
Qg Typ @ VGS = 10 V (nC) | 1.1 |
Ciss Typ (pF) | 113 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Dual Mosfet, Dual N Channel, 700 Ma, 20 V, 0.18 Ohm, 4.5 V, 1.1 V Rohs Compliant: Yes |Onsemi FDG6335N | Newark Electronics |
MOSFET, DUAL N-CH, 20V, 0.7A, SC-70-6 | element14 |
Transistor MOSFET Array Dual N-CH 20V 0.7A 6-Pin SC-70 T/R | Avnet America |
Transistor: N-MOSFET x2 | Transfer Multisort Elektronik |
Dual N-Channel 20 V 0.3 W 1.4 nC PowerTrench Surface Mount Mosfet - SOT-363 | Future Electronics |
Where can I find additional details, specifications and documents for a FDG6335N?
Additional datasheets, footprints and schematics for FDG6335N are listed on our Part Details page. You can also find images and similar parts to FDG6335N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDG6335N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDG6335N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDG6335N fall under?
The FDG6335N is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDG6335N when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDG6335N you can contact the distributor directly for product support, shipping queries etc.
Is the FDG6335N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDG6335N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for FDG6335N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDG6335N often in real-time on the comparison pages.
What if I can't find stock of FDG6335N?
You can fill out our help required form which you can use to request a quote for FDG6335N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.