Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
99,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
12,000
in stock
|
Buy Now | |
element14
from US$0.26
|
7,140
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
5,580
in stock
|
Buy Now | |
Farnell
from US$0.24
|
1,560
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Q1 0.7A, 20V RDS(ON) = 300mΩ @ VGS = 4.5V RDS(ON) = 400mΩ @ VGS = 2.5V |
Q2 -0.6A, -20V RDS(ON) = 420mΩ @ VGS = -4.5V RDS(ON) = 630mΩ @ VGS = -2.5V |
Low gate charge |
High performance trench technology for extremely low RDS(ON) |
SC70-60 package: small footprint (51% smaller than SSOT-6); low profile (1mm thick) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDG6332C |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | Complementary |
Configuration | Dual |
V(BR)DSS Min (V) | ±20 |
VGS Max (V) | 12 |
VGS(th) Max (V) | ±1.5 |
ID Max (A) | N: 0.7, P: -0.6 |
PD Max (W) | 0.3 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | N:400,P:630 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | N: 300, P: 420 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 1.1 |
Qg Typ @ VGS = 10 V (nC) | 1.4 |
Ciss Typ (pF) | 114 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Dual N & P-Channel 20 V 300 mOhm PowerTrench Mosfet SC70-6 | Future Electronics |
Trans MOSFET N/P-CH 20V 0.7A/0.6A 6-Pin SC-70 T/R | Avnet America |
Transistor Polarity:N and P Channel | element14 |
MOSFET Dual N/P-Ch 20V 0.7A/0.6A SC-70-6 | RS |
Dual N/P Channel Mosfet, 20V, Sc-70 | Newark Electronics |
MOSFET, DUAL, NP, SMD, SC70-6 | Farnell |
Where can I find additional details, specifications and documents for a FDG6332C?
Additional datasheets, footprints and schematics for FDG6332C are listed on our Part Details page. You can also find images and similar parts to FDG6332C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDG6332C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDG6332C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDG6332C fall under?
The FDG6332C is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDG6332C when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDG6332C you can contact the distributor directly for product support, shipping queries etc.
Is the FDG6332C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDG6332C have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, RS and Newark Electronics have stock available or on a lead time for FDG6332C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDG6332C often in real-time on the comparison pages.
What if I can't find stock of FDG6332C?
You can fill out our help required form which you can use to request a quote for FDG6332C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.