Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | - |
---|---|
Input Voltage | 8V |
Current Limit | 600mA |
On State Resistance | 0.75ohm |
Distribution Switch Case Style | SC-70 |
No. of Pins | 6Pins |
Thermal Protection | - |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DC Collector Current | 600mA |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Pd | 300mW |
Supply Voltage Max | 8V |
Supply Voltage Min | 2.5V |
Transistor Case Style | SC-70 |
Transistor Polarity | NPN PNP |
SWITCH, INTEGRATED LOAD, SMD | element14 |
Where can I find additional details, specifications and documents for a FDG6323L?
Additional datasheets, footprints and schematics for FDG6323L are listed on our Part Details page. You can also find images and similar parts to FDG6323L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDG6323L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDG6323L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDG6323L fall under?
The FDG6323L is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FDG6323L when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDG6323L you can contact the distributor directly for product support, shipping queries etc.
Is the FDG6323L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDG6323L have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FDG6323L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDG6323L often in real-time on the comparison pages.
What if I can't find stock of FDG6323L?
You can fill out our help required form which you can use to request a quote for FDG6323L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.