Status: | Active |
---|---|
Series: | FDG6321C |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
2,791
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
N-Ch  0.50 A, 25 V  RDS(ON) = 0.45 Ω @ VGS= 4.5 V  RDS(ON) = 0.60 Ω @ VGS= 2.7 V |
P-Ch  -0.41 A, -25 V  RDS(ON) = 1.1 Ω @ VGS= -4.5 V  RDS(ON) = 1.5 Ω @ VGS= -2.7 V |
Very small package outline SC70-6. |
Very low level gate drive requirements allowing direct operation in 3 V circuits (VGS(th) < 1.5 V). |
Gate-Source Zener for ESD ruggedness (>6kV Human Body Model). |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDG6321C |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | Complementary |
Configuration | Dual |
V(BR)DSS Min (V) | ±25 |
VGS Max (V) | -8 |
VGS(th) Max (V) | ±1.5 |
ID Max (A) | N: 0.5, P: -0.41 |
PD Max (W) | 0.3 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | N:600, P:1500 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | N: 450, P: 1100 |
RDS(on) Max @ VGS = 10 V (mΩ) | N: 450, P: 1100 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 1.1 |
Ciss Typ (pF) | 62 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Dual N & P Channel 25 V 0.45 Ohm Digital FET SC70-6 | Future Electronics |
ON Semiconductor, FDG6321C | RS |
Transistor: N/P-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N/P-CH 25V 0.5A/0.41A 6-Pin SC-70 T/R | Avnet Silica |
Dual N/P Channel Mosfet, 25V, Sc-70 | Newark Electronics |
DUAL N/P CHANNEL MOSFET, 25V, SC-70 | element14 |
Where can I find additional details, specifications and documents for a FDG6321C?
Additional datasheets, footprints and schematics for FDG6321C are listed on our Part Details page. You can also find images and similar parts to FDG6321C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDG6321C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDG6321C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDG6321C fall under?
The FDG6321C is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDG6321C when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDG6321C you can contact the distributor directly for product support, shipping queries etc.
Is the FDG6321C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDG6321C have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Avnet Silica and Newark Electronics have stock available or on a lead time for FDG6321C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDG6321C often in real-time on the comparison pages.
What if I can't find stock of FDG6321C?
You can fill out our help required form which you can use to request a quote for FDG6321C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.