Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
5,762
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
90,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
5,762
in stock
|
Buy Now | |
element14
from US$0.21
|
5,762
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
155
in stock
|
Buy Now | |
EBV Elektronik
-
|
162,000
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Schukat Electronic
from US$0.06
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
25 V, 0.22 A continuous, 0.65 A Peak. |
RDS(ON) = 4 Ω @ VGS= 4.5 V, |
RDS(ON) = 5 Ω @ VGS= 2.7 V. |
Very low level gate drive requirements allowing direct operation in 3 V circuits (VGS(th) <1.5 V). |
Gate-Source Zener for ESD ruggedness (>6kV Human Body Model). |
Compact industry standard SC70-6 surface mount package. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDG6301N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 25 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 0.22 |
PD Max (W) | 0.3 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=5000 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=4000 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 0.29 1.64 |
Qg Typ @ VGS = 10 V (nC) | 0.29 |
Ciss Typ (pF) | 9.5 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
N-Channel 25 V 4 Ohm Dual Surface Mount Digital FET - SC-70-6 | Future Electronics |
Dual Mosfet, Dual N Channel, 220 Ma, 25 V, 4 Ohm, 4.5 V, 850 Mv Rohs Compliant: Yes |Onsemi FDG6301N | Newark Electronics |
Transistor Polarity:Dual N Channel | element14 |
MOSFET, DUAL, N, SMD, 6-SC-70 | Farnell |
Transistor: N-MOSFET x2 | Transfer Multisort Elektronik |
Transistor MOSFET Array Dual N-CH 25V 0.22A 6-Pin SC-70 T/R | EBV Elektronik |
2xN-LogL 25V 0,22A 0,3W 4R SOT363 | Schukat Electronic |
Where can I find additional details, specifications and documents for a FDG6301N?
Additional datasheets, footprints and schematics for FDG6301N are listed on our Part Details page. You can also find images and similar parts to FDG6301N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDG6301N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDG6301N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDG6301N fall under?
The FDG6301N is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDG6301N when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDG6301N you can contact the distributor directly for product support, shipping queries etc.
Is the FDG6301N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDG6301N have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for FDG6301N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDG6301N often in real-time on the comparison pages.
What if I can't find stock of FDG6301N?
You can fill out our help required form which you can use to request a quote for FDG6301N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.