Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -2.6A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.073ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -700mV |
Power Dissipation Pd | 750mW |
Transistor Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Trans MOSFET P-CH 20V 2.6A 6-Pin SC-70 T/R | Avnet America |
Mosfet Transistor, P Channel, -2.6 A, -20 V, 0.073 Ohm, -4.5 V, -700 Mv |Onsemi FDG332PZ | Newark Electronics |
Where can I find additional details, specifications and documents for a FDG332PZ?
Additional datasheets, footprints and schematics for FDG332PZ are listed on our Part Details page. You can also find images and similar parts to FDG332PZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDG332PZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDG332PZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDG332PZ fall under?
The FDG332PZ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDG332PZ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDG332PZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDG332PZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDG332PZ have stock available?
Authorised distributors including Farnell, Avnet America, Newark Electronics and Avnet Asia have stock available or on a lead time for FDG332PZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDG332PZ often in real-time on the comparison pages.
What if I can't find stock of FDG332PZ?
You can fill out our help required form which you can use to request a quote for FDG332PZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.