Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 1.6A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.19ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -1.6V |
Power Dissipation Pd | 750mW |
Transistor Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Current Id Max | 1.6A |
Device Marking | .36 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 6A |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 30V |
Voltage Vgs Max | -1.6V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 3V |
MOSFET,P-CH,30V,1.6A,SC70-6 | Farnell |
Where can I find additional details, specifications and documents for a FDG316P?
Additional datasheets, footprints and schematics for FDG316P are listed on our Part Details page. You can also find images and similar parts to FDG316P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDG316P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDG316P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDG316P fall under?
The FDG316P is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDG316P when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDG316P you can contact the distributor directly for product support, shipping queries etc.
Is the FDG316P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDG316P have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FDG316P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDG316P often in real-time on the comparison pages.
What if I can't find stock of FDG316P?
You can fill out our help required form which you can use to request a quote for FDG316P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.