Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.9A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.075ohm |
Rds(on) Test Voltage Vgs | 1V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 1.5W |
Transistor Case Style | µFET |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Id Max | 2.9A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 10A |
SMD Marking | 109 |
Termination Type | Surface Mount Device |
Voltage Vds | 30V |
Voltage Vds Typ | 30V |
Voltage Vgs Max | 12V |
Voltage Vgs Rds on Measurement | 4.5V |
Trans MOSFET N-CH 30V 2.9A 6-Pin MicroFET T/R | Avnet America |
MOSFET, N, MLP6 | element14 |
Where can I find additional details, specifications and documents for a FDFMA3N109?
Additional datasheets, footprints and schematics for FDFMA3N109 are listed on our Part Details page. You can also find images and similar parts to FDFMA3N109 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDFMA3N109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDFMA3N109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDFMA3N109 fall under?
The FDFMA3N109 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDFMA3N109 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDFMA3N109 you can contact the distributor directly for product support, shipping queries etc.
Is the FDFMA3N109 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDFMA3N109 have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for FDFMA3N109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDFMA3N109 often in real-time on the comparison pages.
What if I can't find stock of FDFMA3N109?
You can fill out our help required form which you can use to request a quote for FDFMA3N109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.