Status: | Unknown |
---|---|
Series: | FDFD1 Series |
RoHS: | Unknown |
Product Range | FDFD1 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Insulator Colour | Red |
Conductor Area CSA | 1.5mm² |
Insulator Material | Vinyl |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | FDFD1 Series |
RoHS: | Compliant |
Product Range | FDFD1 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
RoHS Compliant | Yes |
Terminal, Female Disconnect, 6.3Mm, Red | Newark Electronics |
CRIMP TERMINAL, FEMALE, PK100 | element14 |
Where can I find additional details, specifications and documents for a FDFD1-250?
Additional datasheets, footprints and schematics for FDFD1-250 are listed on our Part Details page. You can also find images and similar parts to FDFD1-250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDFD1-250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDFD1-250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDFD1-250 fall under?
The FDFD1-250 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to FDFD1-250 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDFD1-250 you can contact the distributor directly for product support, shipping queries etc.
Is the FDFD1-250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDFD1-250 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for FDFD1-250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDFD1-250 often in real-time on the comparison pages.
What if I can't find stock of FDFD1-250?
You can fill out our help required form which you can use to request a quote for FDFD1-250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.