Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
9,905
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
2,500
in stock
|
Buy Now | |
element14
from US$0.47
|
132
in stock
|
Buy Now | |
Farnell
from US$0.44
|
132
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(ON) = 9 mΩ @ VGS = 10V @ ID = 35A |
RDS(ON) = 12 mΩ @ VGS = 4.5V @ ID = 35A |
High performance trench technology for extremely low rDS(ON) |
Low gate charge |
High power and current handling capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDD8880 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 58 |
PD Max (W) | 55 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 12 |
RDS(on) Max @ VGS = 10 V (mΩ) | 9 |
Qg Typ @ VGS = 4.5 V (nC) | 24 |
Qg Typ @ VGS = 10 V (nC) | 13 |
Ciss Typ (pF) | 1260 |
Package Type | DPAK-3 / TO-252-3 |
MOSFET N-Channel 30V 13A DPAK | RS |
30V 58A 10 O Nch Dpak Pow Rohs Compliant: Yes |Onsemi FDD8880 | Newark Electronics |
Trans MOSFET N-CH 30V 13A 3-Pin(2+Tab) DPAK T/R | Avnet America |
MOSFET, N-CH, 30V, 58A, TO-252AA-3 | element14 |
N-Channel 30 V 58 A 9 mOhm PowerTrench Mosfet TO-252AA | Future Electronics |
Where can I find additional details, specifications and documents for a FDD8880?
Additional datasheets, footprints and schematics for FDD8880 are listed on our Part Details page. You can also find images and similar parts to FDD8880 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD8880 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD8880 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD8880 fall under?
The FDD8880 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD8880 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD8880 you can contact the distributor directly for product support, shipping queries etc.
Is the FDD8880 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD8880 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FDD8880.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD8880 often in real-time on the comparison pages.
What if I can't find stock of FDD8880?
You can fill out our help required form which you can use to request a quote for FDD8880 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.