Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.18
|
1,590
in stock
|
Buy Now | |
Farnell
from US$0.99
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
9,042
in stock
|
Buy Now | |
element14
from US$1.27
|
9,042
in stock
|
Buy Now | |
Future Electronics
from US$0.93
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.34
|
2,492
in stock
|
Buy Now | |
Chip One Stop
from US$0.96
|
2,390
in stock
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
RS Americas
from US$1.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Shielded Gate MOSFET Technology |
Max rDS(on) = 22 mΩ at VGS = 10 V, ID = 8 A |
Max rDS(on) = 31 mΩ at VGS = 6 V, ID = 6.5 A |
100% UIL tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDD86250 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 150 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 51 |
PD Max (W) | 132 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 22 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 12.8 |
Ciss Typ (pF) | 1585 |
Package Type | DPAK-3 / TO-252-3 |
MISCELLANEOUS MOSFETS | Farnell |
Mosfet, N Channel, 150V, 50A, To-252 | Newark Electronics |
MOSFET, N CH, 150V, 50A, TO-252 | element14 |
FDD86250 Series 150 V 51 A 22 mOhm N-Channel PowerTrench« MOSFET - DPAK-3 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 150V 8A DPAK | RS |
Trans MOSFET N-CH 150V 8A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Transistor, N-channel, shielded gate, PowerTrench MOSFET, 150V 51A, 22mOhm, 8A | ON Semiconductor FDD86250 | RS Americas |
Where can I find additional details, specifications and documents for a FDD86250?
Additional datasheets, footprints and schematics for FDD86250 are listed on our Part Details page. You can also find images and similar parts to FDD86250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD86250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD86250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD86250 fall under?
The FDD86250 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD86250 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD86250 you can contact the distributor directly for product support, shipping queries etc.
Is the FDD86250 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD86250 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for FDD86250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD86250 often in real-time on the comparison pages.
What if I can't find stock of FDD86250?
You can fill out our help required form which you can use to request a quote for FDD86250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.