Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
7,410
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.91
|
2,157
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
2,116
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
60
in stock
|
Buy Now | |
element14
from US$0.87
|
60
in stock
|
Buy Now | |
Farnell
from US$0.82
|
60
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
Avnet Asia
from US$0.67
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 22.5 mΩ at VGS = 10 V, ID = 8 A |
Max rDS(on) = 31 mΩ at VGS = 4.5 V, ID = 7A |
HBM ESD protection level > 6 kV typical (Note 4) |
Very low Qg and Qgd compared to competing trenchtechnologies |
Fast switching speed |
100% UIL tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDD86102LZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 35 |
PD Max (W) | 54 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 31 |
RDS(on) Max @ VGS = 10 V (mΩ) | 22.5 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 8.7 |
Ciss Typ (pF) | 1157 |
Package Type | DPAK-3 / TO-252-3 |
MOSFET N-Channel 100V 8A DPAK | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet, N Channel, 100V, 35A, To-252 | Newark Electronics |
MOSFET, N CH, 100V, 35A, TO-252 | element14 |
Trans MOSFET N-CH 100V 8A 3-Pin(2+Tab) DPAK T/R | EBV Elektronik |
FDD86102LZ Series 100 V 8 A 22.5 mOhm N-Ch Shielded Gate PowerTrench Mosfet | Future Electronics |
Where can I find additional details, specifications and documents for a FDD86102LZ?
Additional datasheets, footprints and schematics for FDD86102LZ are listed on our Part Details page. You can also find images and similar parts to FDD86102LZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD86102LZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD86102LZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD86102LZ fall under?
The FDD86102LZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD86102LZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD86102LZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDD86102LZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD86102LZ have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for FDD86102LZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD86102LZ often in real-time on the comparison pages.
What if I can't find stock of FDD86102LZ?
You can fill out our help required form which you can use to request a quote for FDD86102LZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.