Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.75
RDS(ON) = 4mΩ (Typ), VGS = 10V, ID=50A |
Qg(10) = 89nC (Typ), VGS=10V |
Low Miller Charge |
Low Qrr Body Diode |
UIS Capability (Single Pulse/Repetitive Pulse) |
Qualified to AEC Q101 |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDD8444 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 40 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 50 |
PD Max (W) | 153 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 5.2 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 11 |
Ciss Typ (pF) | 6195 |
Package Type | DPAK-3 / TO-252-3 |
MOSFET N-Channel 40V 145A TO252 | RS |
Mosfet, N Channel, 40V, 0.004Ohm, 145A, To-252-3 | Newark Electronics |
FDD8444 Series 40 V 5.2 mOhm N-Channel PowerTrench Mosfet TO-252-3 | Future Electronics |
Trans MOSFET N-CH 40V 145A 3-Pin(2+Tab) TO-252 T/R | Avnet America |
MOSFET, N CH, 40V, 0.004OHM, 145A, TO-252-3 | element14 |
MOSFET, N, D-PAK | Farnell |
Where can I find additional details, specifications and documents for a FDD8444?
Additional datasheets, footprints and schematics for FDD8444 are listed on our Part Details page. You can also find images and similar parts to FDD8444 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD8444 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD8444 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD8444 fall under?
The FDD8444 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD8444 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD8444 you can contact the distributor directly for product support, shipping queries etc.
Is the FDD8444 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD8444 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FDD8444.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD8444 often in real-time on the comparison pages.
What if I can't find stock of FDD8444?
You can fill out our help required form which you can use to request a quote for FDD8444 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.