Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
1,680
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
3,140
in stock
|
Buy Now | |
Farnell
from US$0.47
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
224
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
element14
from US$0.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on) = 61mΩ (Typ.) @ VGS = 10V, ID = 12A |
Fast Switching Speed |
Low Gate Charge |
High Performance Trench Technology for Extremely Low RDS(on) |
High Power and Current Handling Capability |
RoHS Compliant |
Applications |
---|
Consumer Appliances |
End Products |
---|
Consumer |
Description | FDD770N15A |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 150 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 18 |
PD Max (W) | 56.8 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 77 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 8.4 |
Ciss Typ (pF) | 575 |
Package Type | DPAK-3 / TO-252-3 |
FDD770N15A Series 150 V 18 A 77 mOhm N-Channel PowerTrench Mosfet - TO-252-3 | Future Electronics |
MOSFET, Fairchild, FDD770N15A | RS |
MISCELLANEOUS MOSFETS | Farnell |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet, N-Ch, 150V, 18A, To-252-3 | Newark Electronics |
Trans MOSFET N-CH 150V 18A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Transistor, N-channel, PowerTrench MOSFET, 150V, 18A, 77 mOhm, 56.8W | ON Semiconductor FDD770N15A | RS Americas |
MOSFET, N-CH, 150V, 18A, TO-252-3 | element14 |
Where can I find additional details, specifications and documents for a FDD770N15A?
Additional datasheets, footprints and schematics for FDD770N15A are listed on our Part Details page. You can also find images and similar parts to FDD770N15A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD770N15A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD770N15A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD770N15A fall under?
The FDD770N15A is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD770N15A when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD770N15A you can contact the distributor directly for product support, shipping queries etc.
Is the FDD770N15A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD770N15A have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for FDD770N15A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD770N15A often in real-time on the comparison pages.
What if I can't find stock of FDD770N15A?
You can fill out our help required form which you can use to request a quote for FDD770N15A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.