Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
46 A, 30 V |
RDS(on) = 12 mΩ @ VGS = 10 V |
RDS(on) = 14 mΩ @ VGS = 4.5 V |
Low gate charge |
Fast switching speed |
High performance trench technology for extremely low RDS(on) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDD6690A |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 46 |
PD Max (W) | 56 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 14 |
RDS(on) Max @ VGS = 10 V (mΩ) | 12 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 13 |
Ciss Typ (pF) | 1230 |
Package Type | DPAK-3 / TO-252-3 |
MOSFET, N, D-PAK | element14 |
Mosfet Transistor, N Channel, 46 A, 30 V, 0.0077 Ohm, 10 V, 1.9 V Rohs Compliant: Yes |Onsemi FDD6690A | Newark Electronics |
Where can I find additional details, specifications and documents for a FDD6690A?
Additional datasheets, footprints and schematics for FDD6690A are listed on our Part Details page. You can also find images and similar parts to FDD6690A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD6690A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD6690A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD6690A fall under?
The FDD6690A is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD6690A when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD6690A you can contact the distributor directly for product support, shipping queries etc.
Is the FDD6690A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD6690A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FDD6690A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD6690A often in real-time on the comparison pages.
What if I can't find stock of FDD6690A?
You can fill out our help required form which you can use to request a quote for FDD6690A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.