Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
66 A, 30 V |
RDS(on) = 8 mΩ @ VGS = 10 V |
RDS(on) = 10 mΩ @ VGS = 4.5 V |
Low gate charge |
Fast switching speed |
High performance trench technology for extremely low RDS(on) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDD6670A |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 66 |
PD Max (W) | 63 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 10 |
RDS(on) Max @ VGS = 10 V (mΩ) | 8 |
Qg Typ @ VGS = 4.5 V (nC) | 17 |
Qg Typ @ VGS = 10 V (nC) | 16 |
Ciss Typ (pF) | 1755 |
Package Type | DPAK-3 / TO-252-3 |
MOSFET, N CH, 30V, 76A, TO252 | element14 |
Mosfet, N Channel, 30V, 76A, To252 | Newark Electronics |
Trans MOSFET N-CH 30V 15A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDD6670A?
Additional datasheets, footprints and schematics for FDD6670A are listed on our Part Details page. You can also find images and similar parts to FDD6670A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD6670A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD6670A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD6670A fall under?
The FDD6670A is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD6670A when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD6670A you can contact the distributor directly for product support, shipping queries etc.
Is the FDD6670A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD6670A have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for FDD6670A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD6670A often in real-time on the comparison pages.
What if I can't find stock of FDD6670A?
You can fill out our help required form which you can use to request a quote for FDD6670A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.