Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 30A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 33mohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
No. of Pins | 3Pins |
MOSFET, N CH, 30V, 30A, DPAK | Farnell |
N Channel Mosfet, 30V, 30A, To-252 | Newark Electronics |
Where can I find additional details, specifications and documents for a FDD6612A..?
Additional datasheets, footprints and schematics for FDD6612A.. are listed on our Part Details page. You can also find images and similar parts to FDD6612A.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD6612A.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD6612A.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD6612A.. fall under?
The FDD6612A.. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDD6612A.. when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD6612A.. you can contact the distributor directly for product support, shipping queries etc.
Is the FDD6612A.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDD6612A.. have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FDD6612A...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD6612A.. often in real-time on the comparison pages.
What if I can't find stock of FDD6612A..?
You can fill out our help required form which you can use to request a quote for FDD6612A.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.