Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -15A |
Drain Source Voltage Vds | -60V |
On Resistance Rds(on) | 0.1ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -1.6V |
Power Dissipation Pd | 42W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | D-PAK |
Current Id Max | -15A |
Current Temperature | 25°C |
External Depth | 9.5mm |
External Length / Height | 2.3mm |
External Width | 6.6mm |
Full Power Rating Temperature | 25°C |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 45A |
SMD Marking | FDD5614P |
Voltage Vds Typ | -60V |
Voltage Vgs Max | -20V |
Voltage Vgs Rds on Measurement | -10V |
Voltage Vgs th Max | -3V |
MOSFET, P, -60V, -15A, D-PAK | element14 |
MOSFET P-Channel 60V 15A TO252 | RS |
Mosfet Transistor, Full Reel | Newark Electronics |
onsemi MOSFET, P-Channel, -60V, -15A, TO-252 | Distrelec |
Trans MOSFET P-CH 60V 15A 3-Pin(2+Tab) TO-252 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDD5614P?
Additional datasheets, footprints and schematics for FDD5614P are listed on our Part Details page. You can also find images and similar parts to FDD5614P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD5614P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD5614P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD5614P fall under?
The FDD5614P is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDD5614P when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD5614P you can contact the distributor directly for product support, shipping queries etc.
Is the FDD5614P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDD5614P have stock available?
Authorised distributors including element14, Farnell, Avnet Asia, RS and Newark Electronics have stock available or on a lead time for FDD5614P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD5614P often in real-time on the comparison pages.
What if I can't find stock of FDD5614P?
You can fill out our help required form which you can use to request a quote for FDD5614P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.