Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
6,194
in stock
|
Buy Now | |
element14
from US$0.71
|
6,194
in stock
|
Buy Now | |
Farnell
from US$0.69
|
6,194
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.77
|
2,365
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Avnet Asia
from US$0.61
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 12.3mΩ at VGS = 10V, ID = 10.7A |
Max rDS(on) = 15.4mΩat VGS= 4.5V, ID = 9.5A |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDD5353 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 50 |
PD Max (W) | 69 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 15.4 |
RDS(on) Max @ VGS = 10 V (mΩ) | 12.3 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 23 |
Ciss Typ (pF) | 2420 |
Package Type | DPAK-3 / TO-252-3 |
Mosfet Transistor, N Channel, 50 A, 60 V, 0.0101 Ohm, 10 V, 1.8 V Rohs Compliant: Yes |Onsemi FDD5353 | Newark Electronics |
MOSFET, N CH, 60V, 50A, TO-252-3 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, Fairchild, FDD5353 | RS |
N-Channel 60 V 12.3 mOhm Surface Mount PowerTrench Mosfet TO-252-3 | Future Electronics |
Trans MOSFET N-CH 60V 11.5A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDD5353?
Additional datasheets, footprints and schematics for FDD5353 are listed on our Part Details page. You can also find images and similar parts to FDD5353 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD5353 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD5353 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD5353 fall under?
The FDD5353 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD5353 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD5353 you can contact the distributor directly for product support, shipping queries etc.
Is the FDD5353 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD5353 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for FDD5353.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD5353 often in real-time on the comparison pages.
What if I can't find stock of FDD5353?
You can fill out our help required form which you can use to request a quote for FDD5353 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.