Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
7,080
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
23,229
in stock
|
Buy Now | |
element14
from US$0.86
|
23,229
in stock
|
Buy Now | |
Farnell
from US$0.80
|
23,229
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.80
|
2,290
in stock
|
Buy Now | |
Avnet Asia
from US$0.56
|
-
|
Buy Now | |
Schukat Electronic
from US$0.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 27mΩ at VGS = -10V, ID = -8.4A |
Max rDS(on) = 35mΩ at VGS = -4.5V, ID = -7A |
High performance trench technology for extremely low rDS(on) |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDD4685 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -40 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | -3 |
ID Max (A) | -32 |
PD Max (W) | 69 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 35 |
RDS(on) Max @ VGS = 10 V (mΩ) | 27 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 19 |
Ciss Typ (pF) | 1790 |
Package Type | DPAK-3 / TO-252-3 |
Mosfet Transistor, P Channel, 32 A, 40 V, 0.023 Ohm, -10 V, -1.6 V Rohs Compliant: Yes |Onsemi FDD4685 | Newark Electronics |
MOSFET, P, SMD, TO-252 | element14 |
Trans MOSFET P-CH 40V 8.4A 3-Pin(2+Tab) DPAK T/R | Avnet America |
MOSFET, Fairchild, FDD4685 | RS |
Single P-Channel 40 V 69 W 27 nC Silicon Surface Mount Mosfet - TO-252-3 | Future Electronics |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P-Ch -40V -32A 69W 0,027R TO252 | Schukat Electronic |
Where can I find additional details, specifications and documents for a FDD4685?
Additional datasheets, footprints and schematics for FDD4685 are listed on our Part Details page. You can also find images and similar parts to FDD4685 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD4685 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD4685 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD4685 fall under?
The FDD4685 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD4685 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD4685 you can contact the distributor directly for product support, shipping queries etc.
Is the FDD4685 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD4685 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for FDD4685.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD4685 often in real-time on the comparison pages.
What if I can't find stock of FDD4685?
You can fill out our help required form which you can use to request a quote for FDD4685 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.