Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.54
RDS(on) = 33.4mΩ ( Typ.) @ VGS = 10V, ID = 26A |
RDS(on) = 42.2mΩ ( Typ.) @ VGS = 4.5V, ID = 20A |
Fast Switching Speed |
Low gate charge, QG = 17.6nC ( Typ.) @ VGS = 10V |
High Performance Trench Technology for Extremely Low RDS(on) |
High Power and Current Handling Capability |
RoHS Compliant |
Applications |
---|
LED TV |
End Products |
---|
Consumer Appliances |
Description | FDD390N15ALZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 150 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2.8 |
ID Max (A) | 26 |
PD Max (W) | 63 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 64 |
RDS(on) Max @ VGS = 10 V (mΩ) | 42 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 8.1 |
Ciss Typ (pF) | 1323 |
Package Type | DPAK-3 / TO-252-3 |
Mosfet, N-Ch, 150V, 26A, To-252-3 | Newark Electronics |
Single N-Channel 150 V 64 mOhm 10.5 nC 63 W PowerTrench SMT Mosfet - TO-252-3 | Future Electronics |
Trans MOSFET N-CH 150V 26A 3-Pin(2+Tab) DPAK T/R | Avnet America |
MOSFET, N-CH, 150V, 26A, TO-252-3 | element14 |
MISCELLANEOUS MOSFETS | Farnell |
Where can I find additional details, specifications and documents for a FDD390N15ALZ?
Additional datasheets, footprints and schematics for FDD390N15ALZ are listed on our Part Details page. You can also find images and similar parts to FDD390N15ALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD390N15ALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD390N15ALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD390N15ALZ fall under?
The FDD390N15ALZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD390N15ALZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD390N15ALZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDD390N15ALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD390N15ALZ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for FDD390N15ALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD390N15ALZ often in real-time on the comparison pages.
What if I can't find stock of FDD390N15ALZ?
You can fill out our help required form which you can use to request a quote for FDD390N15ALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.