Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
No stock
|
Buy Now | |
Farnell
from US$0.50
|
2,380
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.63
|
1,833
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
element14
from US$1.00
|
-
|
Buy Now | |
Avnet Asia
from US$0.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 36mΩ at VGS = 10V, ID = 5.9A |
High performance trench technology for extremely low rDS(on) |
100% UIL tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDD3860 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4.5 |
ID Max (A) | 29 |
PD Max (W) | 83 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 36 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 22 |
Ciss Typ (pF) | 1310 |
Package Type | DPAK-3 / TO-252-3 |
MISCELLANEOUS MOSFETS | Farnell |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 100V 6.2A DPAK | RS |
Mosfet Transistor, N Channel, 29 A, 100 V, 0.029 Ohm, 10 V, 3.8 V Rohs Compliant: Yes |Onsemi FDD3860 | Newark Electronics |
N-Channel 100 V 36 mOhm Surface Mount PowerTrench Mosfet - DPAK-3 | Future Electronics |
Trans MOSFET N-CH 100V 6.2A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDD3860?
Additional datasheets, footprints and schematics for FDD3860 are listed on our Part Details page. You can also find images and similar parts to FDD3860 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD3860 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD3860 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD3860 fall under?
The FDD3860 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD3860 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD3860 you can contact the distributor directly for product support, shipping queries etc.
Is the FDD3860 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD3860 have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for FDD3860.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD3860 often in real-time on the comparison pages.
What if I can't find stock of FDD3860?
You can fill out our help required form which you can use to request a quote for FDD3860 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.