Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N and P Channel |
---|---|
Continuous Drain Current Id | 13.9A |
Drain Source Voltage Vds | 80V |
On Resistance Rds(on) | 0.08ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.6V |
Power Dissipation Pd | 3.1W |
Transistor Case Style | TO-252 (DPAK) |
No. of Pins | 5Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Transistor MOSFET Array N/P-CH 80V 13.9A 5-Pin DPAK T/R | Avnet America |
MOSFET, N/P-CH, 80V, 13.9A, TO-252 -5 | element14 |
Mosfet, N/P-Ch, 80V, 13.9A, To-252 -5 | Newark Electronics |
Where can I find additional details, specifications and documents for a FDD3510H?
Additional datasheets, footprints and schematics for FDD3510H are listed on our Part Details page. You can also find images and similar parts to FDD3510H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD3510H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD3510H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD3510H fall under?
The FDD3510H is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDD3510H when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD3510H you can contact the distributor directly for product support, shipping queries etc.
Is the FDD3510H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDD3510H have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for FDD3510H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD3510H often in real-time on the comparison pages.
What if I can't find stock of FDD3510H?
You can fill out our help required form which you can use to request a quote for FDD3510H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.