Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
4,360
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
2,260
in stock
|
Buy Now | |
element14
from US$0.50
|
2,260
in stock
|
Buy Now | |
Farnell
from US$0.49
|
2,260
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$1.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
rDS(ON) = 58mΩ(Typ.), VGS = 10V, ID = 7A |
Qg(tot) = 19nC (Typ.), VGS = 10V |
Low Miller Charge |
Low QRR Body Diode |
UIS Capability (Single Pulse and Repetitive Pulse) |
Qualified to AEC Q101 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDD2582 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 150 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 21 |
PD Max (W) | 95 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 66 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 2.4 |
Ciss Typ (pF) | 1295 |
Package Type | DPAK-3 / TO-252-3 |
Mosfet, N-Ch, 150V, 21A, To-252Aa | Newark Electronics |
MOSFET, N CH, 150V, 21A, TO-252AA-3 | element14 |
MOSFET N-Channel 150V 3.7A TO252AA | RS |
N-Channel 150 V 66 mOhm Surface Mount PowerTrench Mosfet - TO-252AA | Future Electronics |
Trans MOSFET N-CH 150V 3.7A 3-Pin(2+Tab) TO-252AA T/R | Avnet America |
Transistor, N-channel, PowerTrench MOSFET, 150V, 21A, 66 mOhm, 95W | ON Semiconductor FDD2582 | RS Americas |
Where can I find additional details, specifications and documents for a FDD2582?
Additional datasheets, footprints and schematics for FDD2582 are listed on our Part Details page. You can also find images and similar parts to FDD2582 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD2582 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD2582 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD2582 fall under?
The FDD2582 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD2582 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD2582 you can contact the distributor directly for product support, shipping queries etc.
Is the FDD2582 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD2582 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FDD2582.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD2582 often in real-time on the comparison pages.
What if I can't find stock of FDD2582?
You can fill out our help required form which you can use to request a quote for FDD2582 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.