Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
83
in stock
|
Buy Now | |
element14
from US$0.87
|
83
in stock
|
Buy Now | |
Farnell
from US$0.82
|
83
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
Avnet Asia
from US$0.78
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on) = 125mΩ ( Max.)@ VGS = 10V, ID = 8A |
Low gate charge ( Typ. 30nC) |
Low Crss ( Typ. 25pF) |
100% avalanche tested |
Improved dv/dt capability |
ESD improved capability |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDD18N20LZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 200 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 16 |
PD Max (W) | 89 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 150 |
RDS(on) Max @ VGS = 10 V (mΩ) | 125 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 30 |
Ciss Typ (pF) | 1185 |
Package Type | DPAK-3 / TO-252-3 |
Mosfet, N-Ch, 200V, 16A, To-252 | Newark Electronics |
MOSFET, N-CH, 200V, 16A, TO-252-3 | element14 |
MOSFET N-Ch 200V 16A UniFET DPAK | RS |
N-Channel 200 V 125 mOhm 40 nC Surface Mount UniFET Mosfet - DPAK | Future Electronics |
Trans MOSFET N-CH 200V 16A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDD18N20LZ?
Additional datasheets, footprints and schematics for FDD18N20LZ are listed on our Part Details page. You can also find images and similar parts to FDD18N20LZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD18N20LZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD18N20LZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD18N20LZ fall under?
The FDD18N20LZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD18N20LZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD18N20LZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDD18N20LZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD18N20LZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FDD18N20LZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD18N20LZ often in real-time on the comparison pages.
What if I can't find stock of FDD18N20LZ?
You can fill out our help required form which you can use to request a quote for FDD18N20LZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.