Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
9,283
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
9,283
in stock
|
Buy Now | |
element14
from US$0.86
|
9,283
in stock
|
Buy Now | |
Future Electronics
from US$0.77
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.07
|
2,440
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
Avnet Asia
from US$0.79
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on) = 13mΩ (Typ.) @ VGS = 10V, ID = 50A |
QG(tot) = 31nC (Typ.) @ VGS = 10V |
Low Miller Charge |
Low Qrr Body Diode |
UIS Capability (Single Pulse and Repetitive Pulse) |
Qualified to AEC Q101 |
Applications |
---|
AC-DC Merchant Power Supply |
Other Data Processing |
Other Automotive |
End Products |
---|
AC-DC Merchant Power Supply - Desktop PC |
Other Consumer Products |
Description | FDD16AN08A0 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 75 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 50 |
PD Max (W) | 135 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 16 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 31 |
Ciss Typ (pF) | 1874 |
Package Type | DPAK-3 / TO-252-3 |
Mosfet Transistor, N Channel, 50 A, 75 V, 13 Mohm, 10 V, 4 V Rohs Compliant: Yes |Onsemi FDD16AN08A0 | Newark Electronics |
MOSFET, N-CH, 75V, 50A, TO-252AA-3 | element14 |
N-Channel 75 V 50 A 16 mOhm Surface Mount PowerTrench Mosfet TO-252AA | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 75V 9A 3-Pin(2+Tab) TO-252AA T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDD16AN08A0?
Additional datasheets, footprints and schematics for FDD16AN08A0 are listed on our Part Details page. You can also find images and similar parts to FDD16AN08A0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD16AN08A0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD16AN08A0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD16AN08A0 fall under?
The FDD16AN08A0 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD16AN08A0 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD16AN08A0 you can contact the distributor directly for product support, shipping queries etc.
Is the FDD16AN08A0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD16AN08A0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for FDD16AN08A0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD16AN08A0 often in real-time on the comparison pages.
What if I can't find stock of FDD16AN08A0?
You can fill out our help required form which you can use to request a quote for FDD16AN08A0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.