RDS(on) = 124mΩ ( Typ.)@ VGS = 10V, ID = 3.5A |
RDS(on) = 175mΩ ( Typ.)@ VGS = 5.0V, ID = 2.1A |
Low Gate Charge ( Typ.2.78nC) |
Low Crss ( Typ. 2.04pF) |
Fast Switching |
100% Avalanche Tested |
Improved dv/dt Capability |
RoHS Compliant |
Applications |
---|
LED TV |
End Products |
---|
Consumer Appliances |
Description | FDD1600N10ALZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2.8 |
ID Max (A) | 6.8 |
PD Max (W) | 14.9 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 200 |
RDS(on) Max @ VGS = 10 V (mΩ) | 124 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 2.78 |
Ciss Typ (pF) | 169 |
Package Type | DPAK-3 / TO-252-3 |
Mosfet, N-Ch, 100V, 6.8A, To-252-3 | Newark Electronics |
MOSFET, N-CH, 100V, 6.8A, TO-252-3 | element14 |
100V, 6.8A, 160mOhm, N-Channel, DPAK(TO262) | Future Electronics |
Trans MOSFET N-CH 100V 6.8A 3-Pin DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDD1600N10ALZ?
Additional datasheets, footprints and schematics for FDD1600N10ALZ are listed on our Part Details page. You can also find images and similar parts to FDD1600N10ALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD1600N10ALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD1600N10ALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD1600N10ALZ fall under?
The FDD1600N10ALZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDD1600N10ALZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD1600N10ALZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDD1600N10ALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDD1600N10ALZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FDD1600N10ALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD1600N10ALZ often in real-time on the comparison pages.
What if I can't find stock of FDD1600N10ALZ?
You can fill out our help required form which you can use to request a quote for FDD1600N10ALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.