FDD15-12D1 Batteries & Power Supplies by Multicomp

CONVERTER DC/DC 15W +/-12V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$20.83

Distributor Stock
Logo for Farnell
Farnell
from US$20.83
No stock
Buy Now

Specifications

No. of Outputs 2 Output, 2Outputs
Output Power Max 10W
Output Voltage - Output 1 12V
Output Current - Output 1 417mA
Output Voltage - Output 2 -12V
Output Current - Output 2 417mA
Output Voltage - Output 3 -
Output Current - Output 3 -
Product Range -
Input Voltage DC Min 9V
Input Voltage DC Max 18V
DC / DC Converter Output Type Fixed
DC / DC Converter Type DIP
DC / DC Converter Mounting Through Hole
Width 50.8mm
Height 11.94mm
Depth 50.8mm
SVHC No SVHC (07-Jul-2017)
External Depth 50.8mm
External Length / Height 11.94mm
External Width 50.8mm
Input Voltage 12VDC
Isolation Voltage 1.5kV
Line Regulation 1%
Load Regulation 2%
Operating Temperature Max 50°C
Operating Temperature Min -10°C
Output Voltage + 12VDC
Output Voltage - -12VDC
Power Rating 10W
Supply Voltage 12V
Weight 65g

Alternative Descriptions

CONVERTER, DC/DC, 15W, +/-12V | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FDD15-12D1?

Additional datasheets, footprints and schematics for FDD15-12D1 are listed on our Part Details page. You can also find images and similar parts to FDD15-12D1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FDD15-12D1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD15-12D1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FDD15-12D1 fall under?

The FDD15-12D1 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to FDD15-12D1 when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FDD15-12D1 you can contact the distributor directly for product support, shipping queries etc.

Is the FDD15-12D1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FDD15-12D1 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for FDD15-12D1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FDD15-12D1 often in real-time on the comparison pages.

What if I can't find stock of FDD15-12D1?

You can fill out our help required form which you can use to request a quote for FDD15-12D1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay