Status: | Unknown |
---|---|
Series: | UniFET Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 7.6A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.3ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 83W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | UniFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
MOSFET, N-CH, 200V, 7.6A, TO-252-3 | element14 |
Uf 200V 360Mohm L Dpak/Reel Rohs Compliant: Yes |Onsemi FDD10N20LZTM | Newark Electronics |
Where can I find additional details, specifications and documents for a FDD10N20LZTM?
Additional datasheets, footprints and schematics for FDD10N20LZTM are listed on our Part Details page. You can also find images and similar parts to FDD10N20LZTM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDD10N20LZTM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDD10N20LZTM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDD10N20LZTM fall under?
The FDD10N20LZTM is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDD10N20LZTM when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDD10N20LZTM you can contact the distributor directly for product support, shipping queries etc.
Is the FDD10N20LZTM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDD10N20LZTM have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FDD10N20LZTM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDD10N20LZTM often in real-time on the comparison pages.
What if I can't find stock of FDD10N20LZTM?
You can fill out our help required form which you can use to request a quote for FDD10N20LZTM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.