Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
2,720
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
from US$0.33
|
-
|
Buy Now | |
Schukat Electronic
from US$0.35
|
-
|
Buy Now | |
Farnell
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 144 mΩ at VGS = 10 V, ID = 2.3 A |
Max rDS(on) = 188 mO at VGS = 6 V, ID = 1.9 A |
High performance trench technology for extremely low rDS(on) |
High power and current handling capability in a widely used surface mount package |
Fast switching speed |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
Distribution |
Description | FDC86244 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 2.3 |
PD Max (W) | 1.6 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 144 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 2.4 |
Ciss Typ (pF) | 260 |
Package Type | TSOT-23-6 |
MOSFET N-Ch 150V 2.3A Shielded Gate SSOT | RS |
Mosfet Transistor, N Channel, 2.3 A, 150 V, 0.113 Ohm, 10 V, 2.5 V |Onsemi FDC86244 | Newark Electronics |
N-Channel 150 V 2.3 A 144 mOhm SuperSOT-6 Mosfet | Future Electronics |
Trans MOSFET N-CH 150V 2.3A 6-Pin SSOT T/R | Avnet America |
N-Ch 150V 2,3A 1,6W 0,144R SOT23-6 | Schukat Electronic |
MOSFET, N-CH, 150V, 2.3A, SOT-23-6 | Farnell |
Where can I find additional details, specifications and documents for a FDC86244?
Additional datasheets, footprints and schematics for FDC86244 are listed on our Part Details page. You can also find images and similar parts to FDC86244 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC86244 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC86244 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC86244 fall under?
The FDC86244 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC86244 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC86244 you can contact the distributor directly for product support, shipping queries etc.
Is the FDC86244 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC86244 have stock available?
Authorised distributors including RS, Kruse, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for FDC86244.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC86244 often in real-time on the comparison pages.
What if I can't find stock of FDC86244?
You can fill out our help required form which you can use to request a quote for FDC86244 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.