Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
2,598
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
-
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
element14
from US$0.56
|
-
|
Buy Now | |
Farnell
from US$0.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 109 mΩat VGS = 10 V, ID = 2.7 A |
Max rDS(on) = 176 mΩat VGS = 6 V, ID = 2.1 A |
High performance trench technology for extremely low rDS(on) |
High power and current handling capability in a widely used surface mount package |
Fast switching speed |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC8601 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 2.7 |
PD Max (W) | 1.6 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 109 |
Qg Typ @ VGS = 4.5 V (nC) | 6 |
Qg Typ @ VGS = 10 V (nC) | 1.7 |
Ciss Typ (pF) | 155 |
Package Type | TSOT-23-6 |
ON Semiconductor, FDC8601 | RS |
Mosfet, N Channel, 100V, 0.086Ohm, 2.7A, Supersot-6 | Newark Electronics |
FDC8601 Series 100 V 109 mOhm N-Channel Shielded Gate PowerTrench Mosfet -SSOT-6 | Future Electronics |
Trans MOSFET N-CH 100V 2.7A 6-Pin SuperSOT T/R | Avnet America |
MOSFET, N CH, 100V, 2.7A, SUPERSOT-6 | element14 |
MOSFET, N CH, 100V, 2.7A, SSOT-6 | Farnell |
Where can I find additional details, specifications and documents for a FDC8601?
Additional datasheets, footprints and schematics for FDC8601 are listed on our Part Details page. You can also find images and similar parts to FDC8601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC8601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC8601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC8601 fall under?
The FDC8601 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC8601 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC8601 you can contact the distributor directly for product support, shipping queries etc.
Is the FDC8601 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC8601 have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for FDC8601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC8601 often in real-time on the comparison pages.
What if I can't find stock of FDC8601?
You can fill out our help required form which you can use to request a quote for FDC8601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.