Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
2,190
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
1,673
in stock
|
Buy Now | |
element14
from US$0.30
|
1,673
in stock
|
Buy Now | |
Farnell
from US$0.27
|
1,673
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
-4A, -30V. RDS(ON) = 0.050 Ω @ VGS = -10 V,RDS(ON) = 0.075 Ω @ VGS = -4.5 V |
Low gate charge (8nC typical). |
High performance trench technology for extremely low RDS(ON). |
SuperSOT™-6 package: small footprint (72% smaller than standard SO-8); low profile (1mm thick). |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC658P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | -3 |
ID Max (A) | -4 |
PD Max (W) | 1.6 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 75 |
RDS(on) Max @ VGS = 10 V (mΩ) | 50 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 8 |
Ciss Typ (pF) | 750 |
Package Type | TSOT-23-6 |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Mosfet Transistor, P Channel, -4 A, -30 V, 0.041 Ohm, -10 V, -1.7 V Rohs Compliant: Yes |Onsemi FDC658P | Newark Electronics |
MOSFET, P, SUPERSOT-6 | element14 |
Trans MOSFET P-CH 30V 4A 6-Pin SuperSOT | Avnet Silica |
MOSFET P-Channel 30V 4A SuperSOT6 | RS |
P-Channel 30 V 50 mOhm Surface Mount Logic Level PowerTrench Mosfet SSOT-6 | Future Electronics |
Where can I find additional details, specifications and documents for a FDC658P?
Additional datasheets, footprints and schematics for FDC658P are listed on our Part Details page. You can also find images and similar parts to FDC658P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC658P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC658P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC658P fall under?
The FDC658P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC658P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC658P you can contact the distributor directly for product support, shipping queries etc.
Is the FDC658P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC658P have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for FDC658P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC658P often in real-time on the comparison pages.
What if I can't find stock of FDC658P?
You can fill out our help required form which you can use to request a quote for FDC658P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.