Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.20
|
45,000
in stock
|
Buy Now | |
element14
from US$0.32
|
43,965
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
41,180
in stock
|
Buy Now | |
Farnell
from US$0.30
|
41,180
in stock
|
Buy Now | |
RS
from US$0.22
|
7,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.24
|
6,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
2,640
in stock
|
Buy Now | |
EBV Elektronik
-
|
90,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now |
2.5 A, 30 V |
RDS(ON) = 0.095 Ω @ VGS = 10 V |
RDS(ON) = 0.145 Ω @ VGS = 4.5 V |
Very fast switching |
Low gate charge (2.1nC typical |
SuperSOT™-6 package: small footprint (72% smaller than standard SO-8); low profile (1mm thick) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC6561AN |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 2.5 |
PD Max (W) | 0.96 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=145 |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1=Q2=95 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 2.3 |
Ciss Typ (pF) | 220 |
Package Type | TSOT-23-6 |
Dual N-Channel 30 V 0.095 Ohm Logic Level PowerTrench Mosfet SSOT-6 | Future Electronics |
DUAL N CHANNEL MOSFET, 30V, SUPER SOT-6 | element14 |
Dual Mosfet, Dual N Channel, 2.5 A, 30 V, 0.082 Ohm, 10 V, 1.8 V Rohs Compliant: Yes |Onsemi FDC6561AN | Newark Electronics |
MOSFET, DUAL, NN, SUPERSOT-6 | Farnell |
MOSFET N-Channel 30V 2.5A SuperSOT6 | RS |
2xN-LogL 30V 2,5A 0,96W 0,095R SOT23-6 | Schukat Electronic |
Transistor: N-MOSFET x2 | Transfer Multisort Elektronik |
Transistor MOSFET Array Dual N-CH 30V 2.5A 6-Pin TSOT-23 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a FDC6561AN?
Additional datasheets, footprints and schematics for FDC6561AN are listed on our Part Details page. You can also find images and similar parts to FDC6561AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC6561AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC6561AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC6561AN fall under?
The FDC6561AN is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC6561AN when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC6561AN you can contact the distributor directly for product support, shipping queries etc.
Is the FDC6561AN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC6561AN have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for FDC6561AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC6561AN often in real-time on the comparison pages.
What if I can't find stock of FDC6561AN?
You can fill out our help required form which you can use to request a quote for FDC6561AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.