Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
2,440
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
27,000
in stock
|
Buy Now | |
element14
from US$0.35
|
2,785
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
2,440
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
1,964
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
5 A, 30 V |
RDS(ON) = 0.035 Ω @ VGS = 10 V |
RDS(ON) = 0.055 Ω @ VGS = 4.5 V |
Proprietary SuperSOTTM-6 package design using copper lead frame for superior thermal and electrical capabilities |
High density cell design for extremely low RDS(ON) |
Exceptional on-resistance and maximum DC current capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC653N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2 |
ID Max (A) | 5 |
PD Max (W) | 1.6 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 55 |
RDS(on) Max @ VGS = 10 V (mΩ) | 35 |
Qg Typ @ VGS = 4.5 V (nC) | 5 |
Qg Typ @ VGS = 10 V (nC) | 12 |
Ciss Typ (pF) | 350 |
Package Type | TSOT-23-6 |
N-Channel 30 V 0.035 Ohm Enhancement Mode Field Effect Transistor - SSOT-6 | Future Electronics |
MOSFET, N, SMD, SUPERSOT-6 | element14 |
MISCELLANEOUS MOSFETS | Farnell |
Mosfet Transistor, N Channel, 5 A, 30 V, 35 Mohm, 10 V, 1.7 V Rohs Compliant: Yes |Onsemi FDC653N | Newark Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 30V 5A 6-Pin SuperSOT T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a FDC653N?
Additional datasheets, footprints and schematics for FDC653N are listed on our Part Details page. You can also find images and similar parts to FDC653N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC653N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC653N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC653N fall under?
The FDC653N is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC653N when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC653N you can contact the distributor directly for product support, shipping queries etc.
Is the FDC653N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC653N have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for FDC653N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC653N often in real-time on the comparison pages.
What if I can't find stock of FDC653N?
You can fill out our help required form which you can use to request a quote for FDC653N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.