Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual P Channel |
---|---|
Continuous Drain Current Id | 3A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.17ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -1.8V |
Power Dissipation Pd | 960mW |
Transistor Case Style | SuperSOT |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Continuous Drain Current Id P Channel | -1.8A |
Current Id Max | 1.8A |
Drain Source Voltage Vds P Channel | -30V |
Module Configuration | Dual |
No. of Transistors | 2 |
On Resistance Rds(on) P Channel | 0.14ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 10A |
SMD Marking | FDC6506P |
Uni / Bi Directional Polarity | PP |
Voltage Vds | 30V |
Voltage Vds Typ | 30V |
Voltage Vgs Max | -1.8V |
Voltage Vgs Rds on Measurement | -10V |
Voltage Vgs th Max | -3V |
MOSFET, DUAL, PP, SUPERSOT-6 | element14 |
Dual P Channel Mosfet, -30V, Super Sot-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a FDC6506P?
Additional datasheets, footprints and schematics for FDC6506P are listed on our Part Details page. You can also find images and similar parts to FDC6506P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC6506P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC6506P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC6506P fall under?
The FDC6506P is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDC6506P when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC6506P you can contact the distributor directly for product support, shipping queries etc.
Is the FDC6506P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDC6506P have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FDC6506P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC6506P often in real-time on the comparison pages.
What if I can't find stock of FDC6506P?
You can fill out our help required form which you can use to request a quote for FDC6506P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.