Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
No stock
|
Buy Now | |
Future Electronics
from US$0.13
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
54
in stock
|
Buy Now | |
element14
from US$0.17
|
54
in stock
|
Buy Now | |
Farnell
from US$0.16
|
54
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(ON) = 65mΩ at VGS = -4.5 V, ID = -4.0A |
Max rDS(ON) = 100mΩ at VGS = -2.5 V, ID = -3.2A |
Fast switching speed. |
Low gate charge (11nC typical). |
High performance trench technology for extremely low rDS(ON). |
SuperSOT™-6 package: small footprint (72% smaller than standard SO-8); low profile (1mm thick) |
Termination is Lead-free and RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Compliance | Pb-free Halide free |
---|
P-Channel 20 V 0.065 O Surface Mount Specified PowerTrench Mosfet - SSOT-6 | Future Electronics |
Mosfet, P-Ch, -20V, -4A, Sot-23-6 | Newark Electronics |
MOSFET, P-CH, -20V, -4A, SOT-23-6 | element14 |
MOSFET, Fairchild, FDC642P | RS |
Trans MOSFET P-CH 20V 4A 6-Pin SuperSOT T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDC642P?
Additional datasheets, footprints and schematics for FDC642P are listed on our Part Details page. You can also find images and similar parts to FDC642P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC642P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC642P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC642P fall under?
The FDC642P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC642P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC642P you can contact the distributor directly for product support, shipping queries etc.
Is the FDC642P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC642P have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Kruse have stock available or on a lead time for FDC642P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC642P often in real-time on the comparison pages.
What if I can't find stock of FDC642P?
You can fill out our help required form which you can use to request a quote for FDC642P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.