Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0390
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
element14
from US$0.28
|
25,254
in stock
|
Buy Now | |
Farnell
from US$0.26
|
17,453
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
3,075
in stock
|
Buy Now | |
Newark Electronics
from US$0.0390
|
6
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
–4.5 A, –20 V. |
RDS(ON) = 48 mΩ @ VGS = –4.5 V RDS(ON) = 65 mΩ @ VGS = –2.5 V |
Low gate charge (10 nC typical) |
High performance trench technology for extremely low RDS(ON) |
SuperSOT ™ –6 package: small footprint (72% smaller than standard SO-8; low profile (1mm thick) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC638P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | -1.5 |
ID Max (A) | -4.5 |
PD Max (W) | 1.6 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 65 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 48 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 11 |
Qg Typ @ VGS = 10 V (nC) | 10 |
Ciss Typ (pF) | 1160 |
Package Type | TSOT-23-6 |
MOSFET, P, SUPERSOT-6 | element14 |
Trans MOSFET P-CH 20V 4.5A 6-Pin SuperSOT T/R | Avnet America |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Mosfet Transistor, P Channel, 4.5 A, 20 V, 0.039 Ohm, 12 V, -800 Mv Rohs Compliant: Yes |Onsemi FDC638P | Newark Electronics |
MOSFET P-Channel 20V 4.5A SuperSOT6 | RS |
P-Channel 20 V 48 mOhm 2.5V PowerTrench Specified Mosfet SSOT-6 | Future Electronics |
Where can I find additional details, specifications and documents for a FDC638P?
Additional datasheets, footprints and schematics for FDC638P are listed on our Part Details page. You can also find images and similar parts to FDC638P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC638P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC638P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC638P fall under?
The FDC638P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC638P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC638P you can contact the distributor directly for product support, shipping queries etc.
Is the FDC638P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC638P have stock available?
Authorised distributors including element14, Farnell, Avnet America, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for FDC638P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC638P often in real-time on the comparison pages.
What if I can't find stock of FDC638P?
You can fill out our help required form which you can use to request a quote for FDC638P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.