Status: | Active |
---|---|
Series: | FDC637AN |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
No stock
|
Buy Now | |
Future Electronics
from US$0.26
|
6,000
in stock
|
Buy Now | |
element14
from US$0.28
|
2,990
in stock
|
Buy Now | |
Farnell
from US$0.28
|
2,990
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
2,279
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
from US$0.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
6.2 A, 20 V RDS(on) = 0.024 Ω @ VGS = 4.5 V RDS(on) = 0.032 Ω @ VGS = 2.5 V |
Fast switching speed. |
Low gate charge (10.5nC typical). |
High performance trench technology for extremelylow RDS(ON) . |
SuperSOT™ -6 package: small footprint (72% smallerthan standard SO-8); low profile (1mm thick). |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC637AN |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 6.2 |
PD Max (W) | 1.6 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 32 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 24 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 8 |
Qg Typ @ VGS = 10 V (nC) | 10.5 |
Ciss Typ (pF) | 1125 |
Package Type | TSOT-23-6 |
N-Channel 20V 0.024 Ohm 2.5V Specified PowerTrench Mosfet | Future Electronics |
Transistor Polarity:N Channel | element14 |
MOSFET, N CH, 20V, 6.2A, SSOT6 | Farnell |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, Fairchild, FDC637AN | RS |
N Channel Mosfet, 20V, 6.2A, Super Sot-6 | Newark Electronics |
Trans MOSFET N-CH 20V 6.2A 6-Pin SuperSOT T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDC637AN?
Additional datasheets, footprints and schematics for FDC637AN are listed on our Part Details page. You can also find images and similar parts to FDC637AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC637AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC637AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC637AN fall under?
The FDC637AN is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC637AN when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC637AN you can contact the distributor directly for product support, shipping queries etc.
Is the FDC637AN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC637AN have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for FDC637AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC637AN often in real-time on the comparison pages.
What if I can't find stock of FDC637AN?
You can fill out our help required form which you can use to request a quote for FDC637AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.