Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
2,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
4,950
in stock
|
Buy Now | |
element14
from US$0.49
|
4,950
in stock
|
Buy Now | |
Farnell
from US$0.49
|
4,950
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
VDROP=0.20V @ VIN=12V, IL=1.5A. R(ON) = 0.125Ω VDROP=0.20V @ VIN=5V, IL=1A. R(ON) = 0.20Ω |
SuperSOTâ„¢-6 package design using copper lead frame for superior thermal and electrical capabilities |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC6326L |
---|---|
Compliance | Pb-free Halide free |
Vin Min (V) | 3 |
Vin Max (V) | 20 |
Package Type | TSOT-23-6 |
Integrated Load Switch, 20V, Ssot-6 | Newark Electronics |
INTEGRATED LOAD SWITCH, 20V, SSOT-6 | element14 |
Power Switch 1A 6-Pin SuperSOT T/R | Avnet America |
IC, Fairchild, FDC6326L | RS |
FDC6326L Series 20 V 0.125 Ohm Surface Mount Integrated Load Switch -SuperSOT-6 | Future Electronics |
Where can I find additional details, specifications and documents for a FDC6326L?
Additional datasheets, footprints and schematics for FDC6326L are listed on our Part Details page. You can also find images and similar parts to FDC6326L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC6326L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC6326L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC6326L fall under?
The FDC6326L is listed under Power Management > Protected Power Switches.
Can I view similar or alternative parts?
You can view similar parts to FDC6326L when available in the Protected Power Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC6326L you can contact the distributor directly for product support, shipping queries etc.
Is the FDC6326L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC6326L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for FDC6326L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC6326L often in real-time on the comparison pages.
What if I can't find stock of FDC6326L?
You can fill out our help required form which you can use to request a quote for FDC6326L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.