Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N and P Channel |
---|---|
Continuous Drain Current Id | 220mA |
Drain Source Voltage Vds | 25V |
On Resistance Rds(on) | 3.1ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 850mV |
Power Dissipation Pd | 900mW |
Transistor Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Trans MOSFET N/P-CH 25V 0.22A/0.12A 6-Pin SuperSOT T/R | Avnet America |
MOSFET, NP | element14 |
Mosfet, 25V, Super Sot | Newark Electronics |
Where can I find additional details, specifications and documents for a FDC6320C?
Additional datasheets, footprints and schematics for FDC6320C are listed on our Part Details page. You can also find images and similar parts to FDC6320C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC6320C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC6320C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC6320C fall under?
The FDC6320C is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FDC6320C when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC6320C you can contact the distributor directly for product support, shipping queries etc.
Is the FDC6320C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDC6320C have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for FDC6320C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC6320C often in real-time on the comparison pages.
What if I can't find stock of FDC6320C?
You can fill out our help required form which you can use to request a quote for FDC6320C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.