Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
6,190
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
6,190
in stock
|
Buy Now | |
element14
from US$0.30
|
6,190
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
2,906
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-2.5A, -12V RDS(ON) = 90mΩ @ VGS = -4.5V RDS(ON) = 125mΩ @ VGS = -2.5V RDS(ON) = 200mΩ @ VGS = -1.8V |
High performance trench technology for extremely low RDS(ON) |
SuperSOT™-6 package: small footprint (72% smaller than standard SO-8); low profile (1mm thick) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC6318P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -12 |
VGS Max (V) | 8 |
VGS(th) Max (V) | -1.5 |
ID Max (A) | -2.5 |
PD Max (W) | 0.96 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 125 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 90 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 5.4 |
Ciss Typ (pF) | 455 |
Package Type | TSOT-23-6 |
Mosfet Transistor, Dual P Channel, 2.5 A, -12 V, 90 Mohm, -4.5 V, 700 Mv Rohs Compliant: Yes |Onsemi FDC6318P | Newark Electronics |
MOSFET, PP | element14 |
Transistor: P-MOSFET x2 | Transfer Multisort Elektronik |
Dual P-Channel 12 V 90 mOhm 1.8V PowerTrench Specified Mosfet SSOT-6 | Future Electronics |
Transistor MOSFET Array Dual P-CH 12V 2.5A 6-Pin TSOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDC6318P?
Additional datasheets, footprints and schematics for FDC6318P are listed on our Part Details page. You can also find images and similar parts to FDC6318P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC6318P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC6318P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC6318P fall under?
The FDC6318P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC6318P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC6318P you can contact the distributor directly for product support, shipping queries etc.
Is the FDC6318P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC6318P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for FDC6318P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC6318P often in real-time on the comparison pages.
What if I can't find stock of FDC6318P?
You can fill out our help required form which you can use to request a quote for FDC6318P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.