Prices starting from US$0.20
–2.3 A, –20 V. |
RDS(ON) = 115 mΩ @ VGS = –4.5 V |
RDS(ON) = 155 mΩ @ VGS = –2.5 V |
RDS(ON) = 225 mΩ @ VGS = –1.8 V |
High performance trench technology for extremely low RDS(ON) |
SuperSOT™-6 package: small footprint (72%smaller than standard SO-8); low profile (1mm thick) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC6312P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | -1.5 |
ID Max (A) | -2.3 |
PD Max (W) | 0.96 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=155 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=115 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 4.4 |
Ciss Typ (pF) | 467 |
Package Type | TSOT-23-6 |
Dual P-Channel 20V 115 mOhm 1.8V PowerTrench Specified Mosfet SSOT-6 | Future Electronics |
Dual Mosfet, Dual P Channel, -2.3 A, -20 V, 115 Mohm, -4.5 V, -900 Mv Rohs Compliant: Yes |Onsemi FDC6312P | Newark Electronics |
MOSFET P CH DUAL 2.3A 20V SSOT6 | element14 |
Transistor: P-MOSFET x2 | Transfer Multisort Elektronik |
MOSFET P-Channel 20V 2.3A SuperSOT6 | RS |
Transistor MOSFET Array Dual P-CH 20V 2.3A 6-Pin TSOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDC6312P?
Additional datasheets, footprints and schematics for FDC6312P are listed on our Part Details page. You can also find images and similar parts to FDC6312P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC6312P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC6312P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC6312P fall under?
The FDC6312P is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC6312P when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC6312P you can contact the distributor directly for product support, shipping queries etc.
Is the FDC6312P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC6312P have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for FDC6312P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC6312P often in real-time on the comparison pages.
What if I can't find stock of FDC6312P?
You can fill out our help required form which you can use to request a quote for FDC6312P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.